Allied Electronics, Inc. Milliohm Meter; Insulation Tester/Megohmmeter; 200 Megohms; AA; 70117332

Description
Dual Display Multimeter, 1000 VDC (Max.), 750 VAC (Max.) Voltage Rating Custom one-chip LSI microprocessor circuit 0.7 in. 2000 count LED display 4-terminal kelvin connection 5 VDC test voltage Benchtop Meter 7 Ranges Covers 20 mω to 20 Kω Full Scale High Resolution to 0.01 mω 1999 Count Display with Large 0.8" Digits Basic Accuracy ±0.2% 4-Wire Test Cable with Kelvin Clip Connection Automatic Zero Comparator Function for Hi/Lo Pass Sorting Operates on 120 VAC Includes Kelvin Connections and Power Cord
Description
Dual Display Multimeter, 1000 VDC (Max.), 750 VAC (Max.) Voltage Rating Custom one-chip LSI microprocessor circuit 0.7 in. 2000 count LED display 4-terminal kelvin connection 5 VDC test voltage Benchtop Meter 7 Ranges Covers 20 mω to 20 Kω Full Scale High Resolution to 0.01 mω 1999 Count Display with Large 0.8" Digits Basic Accuracy ±0.2% 4-Wire Test Cable with Kelvin Clip Connection Automatic Zero Comparator Function for Hi/Lo Pass Sorting Operates on 120 VAC Includes Kelvin Connections and Power Cord

Suppliers

Company
Product
Description
Supplier Links
Milliohm Meter; Insulation Tester/Megohmmeter; 200 Megohms; AA; - 70117332 - Allied Electronics, Inc.
Fort Worth, TX, USA
Milliohm Meter; Insulation Tester/Megohmmeter; 200 Megohms; AA;
70117332
Milliohm Meter; Insulation Tester/Megohmmeter; 200 Megohms; AA; 70117332
Dual Display Multimeter, 1000 VDC (Max.), 750 VAC (Max.) Voltage Rating Custom one-chip LSI microprocessor circuit 0.7 in. 2000 count LED display 4-terminal kelvin connection 5 VDC test voltage Benchtop Meter 7 Ranges Covers 20 mω to 20 Kω Full Scale High Resolution to 0.01 mω 1999 Count Display with Large 0.8" Digits Basic Accuracy ±0.2% 4-Wire Test Cable with Kelvin Clip Connection Automatic Zero Comparator Function for Hi/Lo Pass Sorting Operates on 120 VAC Includes Kelvin Connections and Power Cord

Dual Display Multimeter, 1000 VDC (Max.), 750 VAC (Max.) Voltage Rating

  • Custom one-chip LSI microprocessor circuit
  • 0.7 in. 2000 count LED display
  • 4-terminal kelvin connection
  • 5 VDC test voltage
  • Benchtop Meter
  • 7 Ranges Covers 20 mΩ to 20 KΩ Full Scale
  • High Resolution to 0.01 mΩ
  • 1999 Count Display with Large 0.8" Digits
  • Basic Accuracy ±0.2%
  • 4-Wire Test Cable with Kelvin Clip Connection
  • Automatic Zero
  • Comparator Function for Hi/Lo Pass Sorting
  • Operates on 120 VAC
  • Includes Kelvin Connections and Power Cord
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Resistance Meters
Product Number 70117332
Product Name Milliohm Meter; Insulation Tester/Megohmmeter; 200 Megohms; AA;
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

UT512E 2500V Digital Insulation Resistance Tester - UT512E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Paint and Coatings Resistivity Meter - AP 1000 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Rack mount
View Details
Multimeters - 1233315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Special Measurement Types Continuity Check; Diode test
Standards and Certifications RoHS
View Details
HRLC Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Digits 5 Digits
Options & Features Battery powered
View Details