Allied Electronics, Inc. Amplifier; Miniature Isolation; 5 KHz; + 0.5% (Typ.); + 30 pA @ 25 degC; 130 dB 70117261

Description
IC, Miniature Isolation Amplifier, 5 KHz Bandwidth, ± 0.5% (Typ.) Gain Error ± 0.025% (Max.) nonlinearity high accuracy Isolated power outputs Uncommitted input amplifier It is a general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a broadrange of applications where input signals must be measured, processed, and⁄or transmitted without a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package
Description
IC, Miniature Isolation Amplifier, 5 KHz Bandwidth, ± 0.5% (Typ.) Gain Error ± 0.025% (Max.) nonlinearity high accuracy Isolated power outputs Uncommitted input amplifier It is a general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a broadrange of applications where input signals must be measured, processed, and⁄or transmitted without a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Amplifier; Miniature Isolation; 5 KHz; + 0.5% (Typ.); + 30 pA @ 25 degC; 130 dB
70117261
Amplifier; Miniature Isolation; 5 KHz; + 0.5% (Typ.); + 30 pA @ 25 degC; 130 dB 70117261
IC, Miniature Isolation Amplifier, 5 KHz Bandwidth, ± 0.5% (Typ.) Gain Error ± 0.025% (Max.) nonlinearity high accuracy Isolated power outputs Uncommitted input amplifier It is a general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a broadrange of applications where input signals must be measured, processed, and⁄or transmitted without a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package

IC, Miniature Isolation Amplifier, 5 KHz Bandwidth, ± 0.5% (Typ.) Gain Error

  • ± 0.025% (Max.) nonlinearity high accuracy
  • Isolated power outputs
  • Uncommitted input amplifier
    It is a general purpose, two-port, transformer-coupled isolation amplifiers that may be used in a broadrange of applications where input signals must be measured, processed, and⁄or transmitted without a galvanic connection. These industry standard isolation amplifiers offer a complete isolation function, with both signal and power isolation provided for in a single compact plastic SIP or DIP style package
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Amplifier and Comparator Chips
Product Number 70117261
Product Name Amplifier; Miniature Isolation; 5 KHz; + 0.5% (Typ.); + 30 pA @ 25 degC; 130 dB
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

8 GHz Rf Amplifier - 860-CMD270P3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051204QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details