Allied Electronics, Inc. Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 70116874

Description
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.
Description
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.

Suppliers

Company
Product
Description
Supplier Links
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 - 70116874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0
70116874
Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0 70116874
Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature Probe compatible ceramic sensor package 2-terminal device: voltage in⁄current out Sensor isolation from case Low cost The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.

Two-Terminal IC Temperature Transducer, ± 0.5°C Accuracy, -55 to +150°C Operating Temperature

  • Probe compatible ceramic sensor package
  • 2-terminal device: voltage in⁄current out
  • Sensor isolation from case
  • Low cost
    The AD590 is a 2-terminal integrated circuit temperature transducer that produces an output current proportional to absolute temperature. State-of-the-art laser trimming at the wafer level in conjunction with extensive final testing ensures that AD590 units are easily interchangeable.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sensor Chips
Product Number 70116874
Product Name Transducer, Two-Terminal IC; + 0.5 degC; Temperature; -55 degC; 150 degC; + 0
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S5930-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details