Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
ALLIED ELECTRONICS, INC.
70116639 -- IC MUX 4-CH 1.8/5.5V 10MSOP
Allied Electronics, Inc.
IC MUX 4-CH 1.8/5.5V 10MSOP
70116639
Description
IC MUX 4-CH 1.8/5.5V 10MSOP
Allied Electronics, Inc.
Done
Description
IC MUX 4-CH 1.8/5.5V 10MSOP
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
IC MUX 4-CH 1.8/5.5V 10MSOP
70116639
IC MUX 4-CH 1.8/5.5V 10MSOP
70116639
IC MUX 4-CH 1.8/5.5V 10MSOP
IC MUX 4-CH 1.8/5.5V 10MSOP
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
IC Analog Multiplexers
Product Number
70116639
Product Name
IC MUX 4-CH 1.8/5.5V 10MSOP
Configuration
4x1
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1922981P
Specs
Configuration
4x1; Dual 4:1
Number of Pins
16
View Details
Nexperia B.V.
4-bit bus switch
74CBTLV3125BQ,115
Specs
Features
On-Chip ESD Protection
Standards and Certifications
RoHS
Supply Voltage (V
S
)
4.6 volts
View Details
5
suppliers
Qorvo
2.4 GHz / 5 GHz Wi-Fi Antennaplexer
QM22450
Specs
Standards and Certifications
RoHS
Package Type
6 Pin Leadless SMT
View Details
Texas Instruments
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer
74CBT16233DGGRE4
Specs
Configuration
2 x 8 x SPDT (2 x 8 x 1:2)
Applications
Catalog
Standards and Certifications
RoHS
View Details
3
suppliers