Allied Electronics, Inc. HOUR METER, FRONT PANEL RESET, 10-300 VDC, 20-300 VAC INPUT 70115459

Description
Features: Reflective LCD Display with 8 Large (8 mm) Digits Choice of External Power(with EEPROM) or Internal 15+ Year Battery NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths
Description
Features: Reflective LCD Display with 8 Large (8 mm) Digits Choice of External Power(with EEPROM) or Internal 15+ Year Battery NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths

Suppliers

Company
Product
Description
Supplier Links
HOUR METER, FRONT PANEL RESET, 10-300 VDC, 20-300 VAC INPUT - 70115459 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOUR METER, FRONT PANEL RESET, 10-300 VDC, 20-300 VAC INPUT
70115459
HOUR METER, FRONT PANEL RESET, 10-300 VDC, 20-300 VAC INPUT 70115459
Features: Reflective LCD Display with 8 Large (8 mm) Digits Choice of External Power(with EEPROM) or Internal 15+ Year Battery NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths

Features:

  • Reflective LCD Display with 8 Large (8 mm) Digits
  • Choice of External Power(with EEPROM) or Internal 15+ Year Battery
  • NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Elapsed Time Indicators (ETIs)
Product Number 70115459
Product Name HOUR METER, FRONT PANEL RESET, 10-300 VDC, 20-300 VAC INPUT
Unlock Full Specs
to access all available technical data

Similar Products