70115458 -- HOUR METER, FRONT PANEL RESET, 3-30 VDCINPUT
Allied Electronics, Inc.HOUR METER, FRONT PANEL RESET, 3-30 VDCINPUT70115458
Description
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths
Allied Electronics, Inc.
Done
Description
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths
HOUR METER, FRONT PANEL RESET, 3-30 VDCINPUT
70115458
HOUR METER, FRONT PANEL RESET, 3-30 VDCINPUT
70115458
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths