70115457 -- HOUR METER, FRONT PANEL RESET, DRY CONTACT INPUT
Allied Electronics, Inc.HOUR METER, FRONT PANEL RESET, DRY CONTACT INPUT70115457
Description
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths
Allied Electronics, Inc.
Done
Description
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths
HOUR METER, FRONT PANEL RESET, DRY CONTACT INPUT
70115457
HOUR METER, FRONT PANEL RESET, DRY CONTACT INPUT
70115457
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths