70115406 -- HOUR METER HOURS AND TENTHS DRY CONTACTBATTERY POWERED FRONT RESET PROGRAMMABLE
Allied Electronics, Inc.HOUR METER HOURS AND TENTHS DRY CONTACTBATTERY POWERED FRONT RESET PROGRAMMABLE70115406
Description
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths, Front Panel Programmable
Allied Electronics, Inc.
Done
Description
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths, Front Panel Programmable
HOUR METER HOURS AND TENTHS DRY CONTACTBATTERY POWERED FRONT RESET PROGRAMMABLE
70115406
HOUR METER HOURS AND TENTHS DRY CONTACTBATTERY POWERED FRONT RESET PROGRAMMABLE
70115406
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths, Front Panel Programmable
Features:
Reflective LCD Display with 8 Large (8 mm) Digits
Choice of External Power(with EEPROM) or Internal 15+ Year Battery
NEMA 4/4X, 12 and IP66 Rated, CE Compliant, UL and cUL Recognized Hour Meters — Displays Hours in a Resolution of Hours and Tenths, Front Panel Programmable
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Elapsed Time Indicators (ETIs)
Product Number
70115406
Product Name
HOUR METER HOURS AND TENTHS DRY CONTACTBATTERY POWERED FRONT RESET PROGRAMMABLE