Allied Electronics, Inc. Counter; LCD Tally; 4; LCD; 9999 (Max.); Gray Body with Yellow Buttons; 0.7 Oz. 70115383

Description
A hand-held reset counter with a 4-digit LCD display and pushbutton actuator. Model E5 has a 4.5-digit main display and two 4-digit sub-displays. Available in ADD ONLY or ADD/SUBTRACT models. Model E5 has 4 selectable modes that are user settable by internal DIP switch and built-in buzzer. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two separate count buttons. The “+” button (green) will add a count to the total and the “–” button (red) will subtract a count from the total. Case is made of high impact plastic and comes with a handy carrying cord. An audible “beep” sounds with every count, or can be turned off for silent operation. 4 Digit LCD Display, 0.87" High Maximum Count: 9999 Push-Button Reset Battery Life: 250 Days (Typical) Beep at Every Count Option of Switching the "Beep" Off for Silent Operation Cannot accidentally Reset or Turn Off; On/Off/Reset Button Must Be Held Down for 3 Seconds to Reset
Description
A hand-held reset counter with a 4-digit LCD display and pushbutton actuator. Model E5 has a 4.5-digit main display and two 4-digit sub-displays. Available in ADD ONLY or ADD/SUBTRACT models. Model E5 has 4 selectable modes that are user settable by internal DIP switch and built-in buzzer. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two separate count buttons. The “+” button (green) will add a count to the total and the “–” button (red) will subtract a count from the total. Case is made of high impact plastic and comes with a handy carrying cord. An audible “beep” sounds with every count, or can be turned off for silent operation. 4 Digit LCD Display, 0.87" High Maximum Count: 9999 Push-Button Reset Battery Life: 250 Days (Typical) Beep at Every Count Option of Switching the "Beep" Off for Silent Operation Cannot accidentally Reset or Turn Off; On/Off/Reset Button Must Be Held Down for 3 Seconds to Reset

Suppliers

Company
Product
Description
Supplier Links
Counter; LCD Tally; 4; LCD; 9999 (Max.); Gray Body with Yellow Buttons; 0.7 Oz. - 70115383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; LCD Tally; 4; LCD; 9999 (Max.); Gray Body with Yellow Buttons; 0.7 Oz.
70115383
Counter; LCD Tally; 4; LCD; 9999 (Max.); Gray Body with Yellow Buttons; 0.7 Oz. 70115383
A hand-held reset counter with a 4-digit LCD display and pushbutton actuator. Model E5 has a 4.5-digit main display and two 4-digit sub-displays. Available in ADD ONLY or ADD/SUBTRACT models. Model E5 has 4 selectable modes that are user settable by internal DIP switch and built-in buzzer. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two separate count buttons. The “+” button (green) will add a count to the total and the “–” button (red) will subtract a count from the total. Case is made of high impact plastic and comes with a handy carrying cord. An audible “beep” sounds with every count, or can be turned off for silent operation. 4 Digit LCD Display, 0.87" High Maximum Count: 9999 Push-Button Reset Battery Life: 250 Days (Typical) Beep at Every Count Option of Switching the "Beep" Off for Silent Operation Cannot accidentally Reset or Turn Off; On/Off/Reset Button Must Be Held Down for 3 Seconds to Reset

A hand-held reset counter with a 4-digit LCD display and pushbutton actuator. Model E5 has a 4.5-digit main display and two 4-digit sub-displays. Available in ADD ONLY or ADD/SUBTRACT models. Model E5 has 4 selectable modes that are user settable by internal DIP switch and built-in buzzer. Counts are input using large positive action buttons. The Add model has a single count button and the Add/Subtract model has two separate count buttons. The “+” button (green) will add a count to the total and the “–” button (red) will subtract a count from the total. Case is made of high impact plastic and comes with a handy carrying cord. An audible “beep” sounds with every count, or can be turned off for silent operation.

  • 4 Digit LCD Display, 0.87" High
  • Maximum Count: 9999
  • Push-Button Reset
  • Battery Life: 250 Days (Typical)
  • Beep at Every Count
  • Option of Switching the "Beep" Off for Silent Operation
  • Cannot accidentally Reset or Turn Off; On/Off/Reset Button Must Be Held Down for 3 Seconds to Reset
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Counters
Product Number 70115383
Product Name Counter; LCD Tally; 4; LCD; 9999 (Max.); Gray Body with Yellow Buttons; 0.7 Oz.
Functions Count Totalizer
Display Type LCD
Number of Digits 4
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC24 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
DIN Hour Meter - FKA Series - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Operating Temperature 14 to 151 F (-10 to 66 C)
Instrument Type Timer
Technology Electronic
View Details
Non-Reset Counter, 6-Digit, 26.4Vdc; No. Of Digits / Alpha Trumeter - 59AC8673 - Newark, An Avnet Company
Specs
Operating Temperature 23 to ? F (-5 to ? C)
Digit Height 0.1600 inches (4.06 mm)
Signal Input Type Voltage
View Details
2 suppliers