Allied Electronics, Inc. Counter; Screw; -40 to 85 degC 70115370

Description
LCD Counter, 1 Oz Weight Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available
Description
LCD Counter, 1 Oz Weight Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available

Suppliers

Company
Product
Description
Supplier Links
Counter; Screw; -40 to 85 degC - 70115370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Screw; -40 to 85 degC
70115370
Counter; Screw; -40 to 85 degC 70115370
LCD Counter, 1 Oz Weight Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available

LCD Counter, 1 Oz Weight
Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments.

  • Operates on AC or DC
  • 0.28" (7 mm) LCD Display
  • Totally Sealed
  • Electrical Termination: 0.250" Spades
  • 7+ Year Battery Life
  • Operating Temperature Range: –40°F to +185°F (–40°C to +85°C)
  • Weight: 1 Oz.
  • UL/cUL Recognized, CE compliant
  • Remote Reset Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70115370
Product Name Counter; Screw; -40 to 85 degC
Operating Temperature -40 to ? F (-40 to ? C)
Display Type LCD
Number of Digits 8
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details
Counters - 8966973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details