Allied Electronics, Inc. Counter; Digital; 10 to 277 VDC and 20 to 277 VAC; LCD; 8; 99999999; Spade 70115369

Description
Counter, Supply Voltage 10 to 277 VDC and 20 to 277 VAC, 8 Digit Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available
Description
Counter, Supply Voltage 10 to 277 VDC and 20 to 277 VAC, 8 Digit Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available

Suppliers

Company
Product
Description
Supplier Links
Counter; Digital; 10 to 277 VDC and 20 to 277 VAC; LCD; 8; 99999999; Spade - 70115369 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Digital; 10 to 277 VDC and 20 to 277 VAC; LCD; 8; 99999999; Spade
70115369
Counter; Digital; 10 to 277 VDC and 20 to 277 VAC; LCD; 8; 99999999; Spade 70115369
Counter, Supply Voltage 10 to 277 VDC and 20 to 277 VAC, 8 Digit Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available

Counter, Supply Voltage 10 to 277 VDC and 20 to 277 VAC, 8 Digit
Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments.

  • Operates on AC or DC
  • 0.28" (7 mm) LCD Display
  • Totally Sealed
  • Electrical Termination: 0.250" Spades
  • 7+ Year Battery Life
  • Operating Temperature Range: –40°F to +185°F (–40°C to +85°C)
  • Weight: 1 Oz.
  • UL/cUL Recognized, CE compliant
  • Remote Reset Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70115369
Product Name Counter; Digital; 10 to 277 VDC and 20 to 277 VAC; LCD; 8; 99999999; Spade
Operating Temperature -40 to ? F (-40 to ? C)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 1.00E8 hours
All Time Ranges 0 to 99999999
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8966933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details