Allied Electronics, Inc. Tachometer; 8-Digit 70115366

Description
LCD Display, LCD Programmable Tachometers The Model 88 is an LCD Indicator/Controller , with eight 7-segment digits. The display is an LCD, providing red characters on a dark background. An optional reflective LCD with dark characters on a light background is available. Unit programming is accomplished using four front-panel switches, or programming can be done using the optional serial data interface and dedicated PC-based software (Redi-Ware), which is available from Redington free of charge. The Model 88 Indicator/Controller is capable of receiving counts and/or analog inputs, processing those inputs in a number of different selectable ways, and then providing outputs in several formats. Base units (8800-0000) can be programmed for elapsed time, rate, preset count/time, count add/add, count add/sub, or count quadrature . Each base unit is normally powered from a DC voltage of 10-32 V. However, an AC power supply module (200557-002S) can be attached to the rear of the unit that converts 90-250 VAC to 12 VDC, which can be used to power the Model 88 and an external sensor. Another module (200557-001S) can be added that converts the discrete output of the Model 88 base unit to relay contacts. Features NEMA 4X/IP56 Sealed Panel UL, cUL Recognized, CE Compliant UL File # E19514 Options Relay Module 200557-001S 2 Form C, 5 Amp Relays AC Power Module 200557-002S +90 VAC to +285 VAC, 50/60 Hz (Unit Is Normally Powered From +10 VDC to +32 VDC)
Description
LCD Display, LCD Programmable Tachometers The Model 88 is an LCD Indicator/Controller , with eight 7-segment digits. The display is an LCD, providing red characters on a dark background. An optional reflective LCD with dark characters on a light background is available. Unit programming is accomplished using four front-panel switches, or programming can be done using the optional serial data interface and dedicated PC-based software (Redi-Ware), which is available from Redington free of charge. The Model 88 Indicator/Controller is capable of receiving counts and/or analog inputs, processing those inputs in a number of different selectable ways, and then providing outputs in several formats. Base units (8800-0000) can be programmed for elapsed time, rate, preset count/time, count add/add, count add/sub, or count quadrature . Each base unit is normally powered from a DC voltage of 10-32 V. However, an AC power supply module (200557-002S) can be attached to the rear of the unit that converts 90-250 VAC to 12 VDC, which can be used to power the Model 88 and an external sensor. Another module (200557-001S) can be added that converts the discrete output of the Model 88 base unit to relay contacts. Features NEMA 4X/IP56 Sealed Panel UL, cUL Recognized, CE Compliant UL File # E19514 Options Relay Module 200557-001S 2 Form C, 5 Amp Relays AC Power Module 200557-002S +90 VAC to +285 VAC, 50/60 Hz (Unit Is Normally Powered From +10 VDC to +32 VDC)

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tachometer; 8-Digit
70115366
Tachometer; 8-Digit 70115366
LCD Display, LCD Programmable Tachometers The Model 88 is an LCD Indicator/Controller , with eight 7-segment digits. The display is an LCD, providing red characters on a dark background. An optional reflective LCD with dark characters on a light background is available. Unit programming is accomplished using four front-panel switches, or programming can be done using the optional serial data interface and dedicated PC-based software (Redi-Ware), which is available from Redington free of charge. The Model 88 Indicator/Controller is capable of receiving counts and/or analog inputs, processing those inputs in a number of different selectable ways, and then providing outputs in several formats. Base units (8800-0000) can be programmed for elapsed time, rate, preset count/time, count add/add, count add/sub, or count quadrature . Each base unit is normally powered from a DC voltage of 10-32 V. However, an AC power supply module (200557-002S) can be attached to the rear of the unit that converts 90-250 VAC to 12 VDC, which can be used to power the Model 88 and an external sensor. Another module (200557-001S) can be added that converts the discrete output of the Model 88 base unit to relay contacts. Features NEMA 4X/IP56 Sealed Panel UL, cUL Recognized, CE Compliant UL File # E19514 Options Relay Module 200557-001S 2 Form C, 5 Amp Relays AC Power Module 200557-002S +90 VAC to +285 VAC, 50/60 Hz (Unit Is Normally Powered From +10 VDC to +32 VDC)

LCD Display, LCD Programmable Tachometers
The Model 88 is an LCD Indicator/Controller, with eight 7-segment digits. The display is an LCD, providing red characters on a dark background. An optional reflective LCD with dark characters on a light background is available. Unit programming is accomplished using four front-panel switches, or programming can be done using the optional serial data interface and dedicated PC-based software (Redi-Ware), which is available from Redington free of charge. The Model 88 Indicator/Controller is capable of receiving counts and/or analog inputs, processing those inputs in a number of different selectable ways, and then providing outputs in several formats.
Base units (8800-0000) can be programmed for elapsed time, rate, preset count/time, count add/add, count add/sub, or count quadrature . Each base unit is normally powered from a DC voltage of 10-32 V. However, an AC power supply module (200557-002S) can be attached to the rear of the unit that converts 90-250 VAC to 12 VDC, which can be used to power the Model 88 and an external sensor. Another module (200557-001S) can be added that converts the discrete output of the Model 88 base unit to relay contacts.
Features

  • NEMA 4X/IP56 Sealed Panel
  • UL, cUL Recognized, CE Compliant UL File # E19514
    Options
  • Relay Module 200557-001S 2 Form C, 5 Amp Relays
  • AC Power Module 200557-002S +90 VAC to +285 VAC, 50/60 Hz (Unit Is Normally Powered From +10 VDC to +32 VDC)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Tachometers
Product Number 70115366
Product Name Tachometer; 8-Digit
Features Counter/Totalizer
Unlock Full Specs
to access all available technical data

Similar Products

PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact
Form Factor Handheld
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 1238812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared), Contact, optical)
Features Battery Powered
Operating Speed 19999 to 99999 rpm
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details