Allied Electronics, Inc. Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; Wire Leaded; -26 to 50 de 70115362

Description
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.
Description
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.

Suppliers

Company
Product
Description
Supplier Links
Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; Wire Leaded; -26 to 50 de - 70115362 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; Wire Leaded; -26 to 50 de
70115362
Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; Wire Leaded; -26 to 50 de 70115362
A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery. 6 LCD Figures, 0.45" High Input Voltage: 2-240 VAC or VDC Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long Temperature Range: –14°F to +122°F (–26°C to +50°C) Weight: 18 Oz.

A 6-figure, battery powered, push-button or key reset, electronic counter/hour meter, available in base-mount or panel-mount configuration. No external power supply is needed. Long-life lithium battery.

  • 6 LCD Figures, 0.45" High
  • Input Voltage: 2-240 VAC or VDC
  • Terminations: 2 #22 AWG 221°F (105°C) Wire Leads, 8" Long
  • Temperature Range: –14°F to +122°F (–26°C to +50°C)
  • Weight: 18 Oz.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70115362
Product Name Counter; Push-Button Reset; 6 to 240 VAC/VDC; LCD; 6; Wire Leaded; -26 to 50 de
Operating Temperature -15 to ? F (-26 to ? C)
Display Type LCD
Number of Digits 6
Digit Height 0.1250 inches (3.17 mm)
Power Supply AC; DC/Battery
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Preset Counter, PS3 Series - PS3-SPA - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
Counters - 2698525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details