Allied Electronics, Inc. Counter; Mechanical Rotary; 6; 2500 Counts/Minute; 0.03 in.; Right Hand; 18 Oz. 70115359

Description
Mechanical Rotary Counter, 18 Oz. Weight Heavy duty High count rates Corrosion resistant Non-reset The general purpose, industrial rotary counter designed for use on equipment where environmental conditions are far from ideal.
Description
Mechanical Rotary Counter, 18 Oz. Weight Heavy duty High count rates Corrosion resistant Non-reset The general purpose, industrial rotary counter designed for use on equipment where environmental conditions are far from ideal.

Suppliers

Company
Product
Description
Supplier Links
Counter; Mechanical Rotary; 6; 2500 Counts/Minute; 0.03 in.; Right Hand; 18 Oz. - 70115359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Mechanical Rotary; 6; 2500 Counts/Minute; 0.03 in.; Right Hand; 18 Oz.
70115359
Counter; Mechanical Rotary; 6; 2500 Counts/Minute; 0.03 in.; Right Hand; 18 Oz. 70115359
Mechanical Rotary Counter, 18 Oz. Weight Heavy duty High count rates Corrosion resistant Non-reset The general purpose, industrial rotary counter designed for use on equipment where environmental conditions are far from ideal.

Mechanical Rotary Counter, 18 Oz. Weight

  • Heavy duty
  • High count rates
  • Corrosion resistant
  • Non-reset
    The general purpose, industrial rotary counter designed for use on equipment where environmental conditions are far from ideal.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Counters
Product Number 70115359
Product Name Counter; Mechanical Rotary; 6; 2500 Counts/Minute; 0.03 in.; Right Hand; 18 Oz.
Operating Temperature -15 to ? F (-26 to ? C)
Maximum Count Frequency 0.0417 kHz
Display Type Digital
Number of Digits 4
Digit Height 0.3200 inches (8.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC24 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 119475611 - Radwell International
CARLO GAVAZZI Automation Components
View Details
Dual Lcd Counter; No. Of Digits / Alpha Trumeter - 05N0098 - Newark, An Avnet Company
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Digit Height 0.3150 inches (8 mm)
Signal Input Type Voltage
View Details
2 suppliers