RS Components, Ltd. V & Wedge Belts 7010613

Description
XPA conti cogged wedge belt,1357Lx13Wmm
Request a Quote
Description
XPA conti cogged wedge belt,1357Lx13Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 7010613 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
7010613
V & Wedge Belts 7010613
XPA conti cogged wedge belt,1357Lx13Wmm

XPA conti cogged wedge belt,1357Lx13Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 7010613
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.76 inch (1010.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1365334 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 1739982 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 70.16 inch (1782.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2149767 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details