Allied Electronics, Inc. SCR POWER CONTROL, 480VAC, 30A 70097869

Description
Variable output voltage controls the thermal output from electric constant resistance heaters. RMS output voltage may be controlled via manual potentiometer (included) or optional analog control signal. Used in closed loop configuration. Signalling Ranges Available (By Special Order): 1-5 mA, 2-10 mA, 4-20 mA, 12-20 mA, 10-50 mA. VDC clamping surge protection and full-rated operation standard in ambients to 122°F with no thermal derating. Output Voltage: 0-99% of input. Overall Efficiency: 98.5 to 99.5%. Note: The 480 V units are field adjustable for 120, 208/220/240 VAC operation.
Description
Variable output voltage controls the thermal output from electric constant resistance heaters. RMS output voltage may be controlled via manual potentiometer (included) or optional analog control signal. Used in closed loop configuration. Signalling Ranges Available (By Special Order): 1-5 mA, 2-10 mA, 4-20 mA, 12-20 mA, 10-50 mA. VDC clamping surge protection and full-rated operation standard in ambients to 122°F with no thermal derating. Output Voltage: 0-99% of input. Overall Efficiency: 98.5 to 99.5%. Note: The 480 V units are field adjustable for 120, 208/220/240 VAC operation.

Suppliers

Company
Product
Description
Supplier Links
SCR POWER CONTROL, 480VAC, 30A - 70097869 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCR POWER CONTROL, 480VAC, 30A
70097869
SCR POWER CONTROL, 480VAC, 30A 70097869
Variable output voltage controls the thermal output from electric constant resistance heaters. RMS output voltage may be controlled via manual potentiometer (included) or optional analog control signal. Used in closed loop configuration. Signalling Ranges Available (By Special Order): 1-5 mA, 2-10 mA, 4-20 mA, 12-20 mA, 10-50 mA. VDC clamping surge protection and full-rated operation standard in ambients to 122°F with no thermal derating. Output Voltage: 0-99% of input. Overall Efficiency: 98.5 to 99.5%. Note: The 480 V units are field adjustable for 120, 208/220/240 VAC operation.

Variable output voltage controls the thermal output from electric constant resistance heaters. RMS output voltage may be controlled via manual potentiometer (included) or optional analog control signal. Used in closed loop configuration. Signalling Ranges Available (By Special Order): 1-5 mA, 2-10 mA, 4-20 mA, 12-20 mA, 10-50 mA. VDC clamping surge protection and full-rated operation standard in ambients to 122°F with no thermal derating. Output Voltage: 0-99% of input. Overall Efficiency: 98.5 to 99.5%. Note: The 480 V units are field adjustable for 120, 208/220/240 VAC operation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70097869
Product Name SCR POWER CONTROL, 480VAC, 30A
Unlock Full Specs
to access all available technical data

Similar Products