Allied Electronics, Inc. Transformer, Var. Voltage Ctrl;120VAC Vi;0 to 118VAC Vo;15A;1.8kVA;4In.H 70097865

Description
Model 18 Series controls provide infinitely variable AC voltage in a compact, solid-state package. Unique “self-protecting” design includes fast-acting “2 millisecond” fuses for short-circuit protection; integral chassis heatsink eliminates thermal derating. Applications: Replaces variable transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with three-prong plug, lighted On/Off rocker switch, three-prong case-mounted receptacle. Control potentiometer mounted in case. Features: AC Input, Infinitely Variable AC Output (DC Output on 36 Series) Replace Variable Transformers All Solid State Construction No Moving or Wearing Parts Light Weight Easy to Wire and Use Self-Protecting Design for Long Life Voltage Control for Single-Phase Motors, Electric Heaters, Light Dimming and Electric Ovens Shaded Pole or Universal
Description
Model 18 Series controls provide infinitely variable AC voltage in a compact, solid-state package. Unique “self-protecting” design includes fast-acting “2 millisecond” fuses for short-circuit protection; integral chassis heatsink eliminates thermal derating. Applications: Replaces variable transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with three-prong plug, lighted On/Off rocker switch, three-prong case-mounted receptacle. Control potentiometer mounted in case. Features: AC Input, Infinitely Variable AC Output (DC Output on 36 Series) Replace Variable Transformers All Solid State Construction No Moving or Wearing Parts Light Weight Easy to Wire and Use Self-Protecting Design for Long Life Voltage Control for Single-Phase Motors, Electric Heaters, Light Dimming and Electric Ovens Shaded Pole or Universal

Suppliers

Company
Product
Description
Supplier Links
Transformer, Var. Voltage Ctrl;120VAC Vi;0 to 118VAC Vo;15A;1.8kVA;4In.H - 70097865 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Var. Voltage Ctrl;120VAC Vi;0 to 118VAC Vo;15A;1.8kVA;4In.H
70097865
Transformer, Var. Voltage Ctrl;120VAC Vi;0 to 118VAC Vo;15A;1.8kVA;4In.H 70097865
Model 18 Series controls provide infinitely variable AC voltage in a compact, solid-state package. Unique “self-protecting” design includes fast-acting “2 millisecond” fuses for short-circuit protection; integral chassis heatsink eliminates thermal derating. Applications: Replaces variable transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with three-prong plug, lighted On/Off rocker switch, three-prong case-mounted receptacle. Control potentiometer mounted in case. Features: AC Input, Infinitely Variable AC Output (DC Output on 36 Series) Replace Variable Transformers All Solid State Construction No Moving or Wearing Parts Light Weight Easy to Wire and Use Self-Protecting Design for Long Life Voltage Control for Single-Phase Motors, Electric Heaters, Light Dimming and Electric Ovens Shaded Pole or Universal

Model 18 Series controls provide infinitely variable AC voltage in a compact, solid-state package. Unique “self-protecting” design includes fast-acting “2 millisecond” fuses for short-circuit protection; integral chassis heatsink eliminates thermal derating. Applications: Replaces variable transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation.
Model 18TP Series controls provide infinitely variable AC voltage in a compact portable package. Includes 6 foot power cord with three-prong plug, lighted On/Off rocker switch, three-prong case-mounted receptacle. Control potentiometer mounted in case.
Features:

  • AC Input, Infinitely Variable AC Output (DC Output on 36 Series)
  • Replace Variable Transformers
  • All Solid State Construction
  • No Moving or Wearing Parts
  • Light Weight
  • Easy to Wire and Use
  • Self-Protecting Design for Long Life
  • Voltage Control for Single-Phase Motors, Electric Heaters, Light Dimming and Electric Ovens
  • Shaded Pole or Universal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70097865
Product Name Transformer, Var. Voltage Ctrl;120VAC Vi;0 to 118VAC Vo;15A;1.8kVA;4In.H
Controller Type Variable Voltage
Unlock Full Specs
to access all available technical data

Similar Products

PS-7016 16-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
SLC 5/05 32K Controller - 1747-L552 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details