Allied Electronics, Inc. Controller, Phase; 2.9; 120 VAC; 25 A; 0 to 118 VAC; 50/60 Hz; Single Phase 70097861

Description
Model 18 Series controls provide infinitely variable AC voltage in a compact, solid-state package. Unique “self-protecting” design includes fast-acting “2 millisecond” fuses for short-circuit protection; integral chassis heatsink eliminates thermal derating. Applications: Replaces variable transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TB Series controls include a control potentiometer that can be remotely mounted up to 100 feet away. 2 feet of pot cable included. Features: AC Input, Infinitely Variable AC Output (DC Output on 36 Series) Replace Variable Transformers All Solid State Construction No Moving or Wearing Parts Light Weight Easy to Wire and Use Self-Protecting Design for Long Life Voltage Control for Single-Phase Motors, Electric Heaters, Light Dimming and Electric Ovens Shaded Pole or Universal
Description
Model 18 Series controls provide infinitely variable AC voltage in a compact, solid-state package. Unique “self-protecting” design includes fast-acting “2 millisecond” fuses for short-circuit protection; integral chassis heatsink eliminates thermal derating. Applications: Replaces variable transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TB Series controls include a control potentiometer that can be remotely mounted up to 100 feet away. 2 feet of pot cable included. Features: AC Input, Infinitely Variable AC Output (DC Output on 36 Series) Replace Variable Transformers All Solid State Construction No Moving or Wearing Parts Light Weight Easy to Wire and Use Self-Protecting Design for Long Life Voltage Control for Single-Phase Motors, Electric Heaters, Light Dimming and Electric Ovens Shaded Pole or Universal

Suppliers

Company
Product
Description
Supplier Links
Controller, Phase; 2.9; 120 VAC; 25 A; 0 to 118 VAC; 50/60 Hz; Single Phase - 70097861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller, Phase; 2.9; 120 VAC; 25 A; 0 to 118 VAC; 50/60 Hz; Single Phase
70097861
Controller, Phase; 2.9; 120 VAC; 25 A; 0 to 118 VAC; 50/60 Hz; Single Phase 70097861
Model 18 Series controls provide infinitely variable AC voltage in a compact, solid-state package. Unique “self-protecting” design includes fast-acting “2 millisecond” fuses for short-circuit protection; integral chassis heatsink eliminates thermal derating. Applications: Replaces variable transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation. Model 18TB Series controls include a control potentiometer that can be remotely mounted up to 100 feet away. 2 feet of pot cable included. Features: AC Input, Infinitely Variable AC Output (DC Output on 36 Series) Replace Variable Transformers All Solid State Construction No Moving or Wearing Parts Light Weight Easy to Wire and Use Self-Protecting Design for Long Life Voltage Control for Single-Phase Motors, Electric Heaters, Light Dimming and Electric Ovens Shaded Pole or Universal

Model 18 Series controls provide infinitely variable AC voltage in a compact, solid-state package. Unique “self-protecting” design includes fast-acting “2 millisecond” fuses for short-circuit protection; integral chassis heatsink eliminates thermal derating. Applications: Replaces variable transformers, electric heater control, hot-wire cutting, heat sealing, light dimming, plastics molding and extruding, and food preparation.
Model 18TB Series controls include a control potentiometer that can be remotely mounted up to 100 feet away. 2 feet of pot cable included.
Features:

  • AC Input, Infinitely Variable AC Output (DC Output on 36 Series)
  • Replace Variable Transformers
  • All Solid State Construction
  • No Moving or Wearing Parts
  • Light Weight
  • Easy to Wire and Use
  • Self-Protecting Design for Long Life
  • Voltage Control for Single-Phase Motors, Electric Heaters, Light Dimming and Electric Ovens
  • Shaded Pole or Universal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70097861
Product Name Controller, Phase; 2.9; 120 VAC; 25 A; 0 to 118 VAC; 50/60 Hz; Single Phase
Controller Type Variable Voltage
Unlock Full Specs
to access all available technical data

Similar Products

SmartGuard 600 Safety Controller - 1752-L24BBBE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor DIN
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details