Allied Electronics, Inc. X-SERIES 6 PIN MALE XLR CABLE CONN. 70088606

Description
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.
Description
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Suppliers

Company
Product
Description
Supplier Links
X-SERIES 6 PIN MALE XLR CABLE CONN. - 70088606 - Allied Electronics, Inc.
Fort Worth, TX, USA
X-SERIES 6 PIN MALE XLR CABLE CONN.
70088606
X-SERIES 6 PIN MALE XLR CABLE CONN. 70088606
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088606
Product Name X-SERIES 6 PIN MALE XLR CABLE CONN.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products