Allied Electronics, Inc. Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.579 in.; 0.492 in. 70088575

Description
2-Pole Phone Plug, 4 mm to 9 mm Cable Outer Diameter, Brass Body Material Insulation material is thermoplastic Operating temperature is -25 °C to +70 °C Plastic handle with flexible strain relief Features AWG: 14 AWG — 224L; 18 AWG — 201, 202, 203, 204, 224, 228 500 Vrms
Description
2-Pole Phone Plug, 4 mm to 9 mm Cable Outer Diameter, Brass Body Material Insulation material is thermoplastic Operating temperature is -25 °C to +70 °C Plastic handle with flexible strain relief Features AWG: 14 AWG — 224L; 18 AWG — 201, 202, 203, 204, 224, 228 500 Vrms

Suppliers

Company
Product
Description
Supplier Links
Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.579 in.; 0.492 in. - 70088575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.579 in.; 0.492 in.
70088575
Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.579 in.; 0.492 in. 70088575
2-Pole Phone Plug, 4 mm to 9 mm Cable Outer Diameter, Brass Body Material Insulation material is thermoplastic Operating temperature is -25 °C to +70 °C Plastic handle with flexible strain relief Features AWG: 14 AWG — 224L; 18 AWG — 201, 202, 203, 204, 224, 228 500 Vrms

2-Pole Phone Plug, 4 mm to 9 mm Cable Outer Diameter, Brass Body Material

  • Insulation material is thermoplastic
  • Operating temperature is -25 °C to +70 °C
  • Plastic handle with flexible strain relief
    Features
  • AWG: 14 AWG — 224L; 18 AWG — 201, 202, 203, 204, 224, 228
  • 500 Vrms
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088575
Product Name Plug, Phone; 4 to 9 mm; Brass; Ni/Au; 2.579 in.; 0.492 in.
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Electrical plug base - MHAP-PI-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details