Allied Electronics, Inc. Plug; 3.5 mm; gt 1; 4 mm; Thermoplastic; Brass; 500 VDC; -25 to degC; Ni/Au 70088570

Description
Stereo Plug, > 1 Gigaohms Insulation Resistance, 4 mm Dia. Cable Plug, 3.5 mm, gt 1, 4 mm, Thermoplastic, Brass, 500 VDC, -25 to degC, Ni/Au 3.5 mm stereo plugs feature heavy-duty cable clamp for superior strain relief, knurled surface on handle provides a sure grip, oversized solder terminal for ease of assembly. The right-angle plugs have unique internal chuck type strain relief. 3 Pole plug with brass housing?handle material and thermoplastic insulation material. 3- Pole plug with brass housing⁄handle material and thermoplastic insulation material.
Description
Stereo Plug, > 1 Gigaohms Insulation Resistance, 4 mm Dia. Cable Plug, 3.5 mm, gt 1, 4 mm, Thermoplastic, Brass, 500 VDC, -25 to degC, Ni/Au 3.5 mm stereo plugs feature heavy-duty cable clamp for superior strain relief, knurled surface on handle provides a sure grip, oversized solder terminal for ease of assembly. The right-angle plugs have unique internal chuck type strain relief. 3 Pole plug with brass housing?handle material and thermoplastic insulation material. 3- Pole plug with brass housing⁄handle material and thermoplastic insulation material.

Suppliers

Company
Product
Description
Supplier Links
Plug; 3.5 mm; gt 1; 4 mm; Thermoplastic; Brass; 500 VDC; -25 to degC; Ni/Au - 70088570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 3.5 mm; gt 1; 4 mm; Thermoplastic; Brass; 500 VDC; -25 to degC; Ni/Au
70088570
Plug; 3.5 mm; gt 1; 4 mm; Thermoplastic; Brass; 500 VDC; -25 to degC; Ni/Au 70088570
Stereo Plug, > 1 Gigaohms Insulation Resistance, 4 mm Dia. Cable Plug, 3.5 mm, gt 1, 4 mm, Thermoplastic, Brass, 500 VDC, -25 to degC, Ni/Au 3.5 mm stereo plugs feature heavy-duty cable clamp for superior strain relief, knurled surface on handle provides a sure grip, oversized solder terminal for ease of assembly. The right-angle plugs have unique internal chuck type strain relief. 3 Pole plug with brass housing?handle material and thermoplastic insulation material. 3- Pole plug with brass housing⁄handle material and thermoplastic insulation material.

Stereo Plug, > 1 Gigaohms Insulation Resistance, 4 mm Dia. Cable
Plug, 3.5 mm, gt 1, 4 mm, Thermoplastic, Brass, 500 VDC, -25 to degC, Ni/Au
3.5 mm stereo plugs feature heavy-duty cable clamp for superior strain relief, knurled surface on handle provides a sure grip, oversized solder terminal for ease of assembly. The right-angle plugs have unique internal chuck type strain relief.

  • 3 Pole plug with brass housing?handle material and thermoplastic insulation material.
    3- Pole plug with brass housing⁄handle material and thermoplastic insulation material.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088570
Product Name Plug; 3.5 mm; gt 1; 4 mm; Thermoplastic; Brass; 500 VDC; -25 to degC; Ni/Au
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products