Allied Electronics, Inc. RJ45 Receptacle; 8; Panel; 26 to 20 AWG; 1.5 A; 1000 VAC (RMS); 0.12 in. (Max.) 70088562

Description
Panel Mount Receptacle, 1.5 A Current Rating, 500 Megohms (Min.) Insulation Resistance EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. Panel mount receptacle with IDC 110 punch down terminals, XLR A series cutout with the secure latching system. Includes 2 mounting screws.
Description
Panel Mount Receptacle, 1.5 A Current Rating, 500 Megohms (Min.) Insulation Resistance EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. Panel mount receptacle with IDC 110 punch down terminals, XLR A series cutout with the secure latching system. Includes 2 mounting screws.

Suppliers

Company
Product
Description
Supplier Links
RJ45 Receptacle; 8; Panel; 26 to 20 AWG; 1.5 A; 1000 VAC (RMS); 0.12 in. (Max.) - 70088562 - Allied Electronics, Inc.
Fort Worth, TX, USA
RJ45 Receptacle; 8; Panel; 26 to 20 AWG; 1.5 A; 1000 VAC (RMS); 0.12 in. (Max.)
70088562
RJ45 Receptacle; 8; Panel; 26 to 20 AWG; 1.5 A; 1000 VAC (RMS); 0.12 in. (Max.) 70088562
Panel Mount Receptacle, 1.5 A Current Rating, 500 Megohms (Min.) Insulation Resistance EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles. Panel mount receptacle with IDC 110 punch down terminals, XLR A series cutout with the secure latching system. Includes 2 mounting screws.

Panel Mount Receptacle, 1.5 A Current Rating, 500 Megohms (Min.) Insulation Resistance
EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles.
Panel mount receptacle with IDC 110 punch down terminals, XLR A series cutout with the secure latching system. Includes 2 mounting screws.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088562
Product Name RJ45 Receptacle; 8; Panel; 26 to 20 AWG; 1.5 A; 1000 VAC (RMS); 0.12 in. (Max.)
Connector Type Modular Connector and RJ Connector
Geometry Straight
Termination Punch-Down
Unlock Full Specs
to access all available technical data

Similar Products