Allied Electronics, Inc. Connector; UL 94V-0, UL 94HB Flammability, Housing; 8; 30 A; 250 VAC; CuZn39Pb3 70088551

Description
8 Pole Cable Connector, 30 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with latch lock.
Description
8 Pole Cable Connector, 30 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with latch lock.

Suppliers

Company
Product
Description
Supplier Links
Connector; UL 94V-0, UL 94HB Flammability, Housing; 8; 30 A; 250 VAC; CuZn39Pb3 - 70088551 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; UL 94V-0, UL 94HB Flammability, Housing; 8; 30 A; 250 VAC; CuZn39Pb3
70088551
Connector; UL 94V-0, UL 94HB Flammability, Housing; 8; 30 A; 250 VAC; CuZn39Pb3 70088551
8 Pole Cable Connector, 30 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with latch lock.

8 Pole Cable Connector, 30 Arms Current Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
Cable connector with latch lock.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088551
Product Name Connector; UL 94V-0, UL 94HB Flammability, Housing; 8; 30 A; 250 VAC; CuZn39Pb3
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details