Allied Electronics, Inc. Connector; UL 94HB Flammability, Housing; 4; 30 A; 250 VAC; 3 Milliohms; CuSn8 70088548

Description
4 Pole Chassis Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Chassis connector with D-size flange.
Description
4 Pole Chassis Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Chassis connector with D-size flange.

Suppliers

Company
Product
Description
Supplier Links
Connector; UL 94HB Flammability, Housing; 4; 30 A; 250 VAC; 3 Milliohms; CuSn8 - 70088548 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; UL 94HB Flammability, Housing; 4; 30 A; 250 VAC; 3 Milliohms; CuSn8
70088548
Connector; UL 94HB Flammability, Housing; 4; 30 A; 250 VAC; 3 Milliohms; CuSn8 70088548
4 Pole Chassis Connector, 30 Arms Current Rating, 250 VAC Voltage Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Chassis connector with D-size flange.

4 Pole Chassis Connector, 30 Arms Current Rating, 250 VAC Voltage Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
Chassis connector with D-size flange.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088548
Product Name Connector; UL 94HB Flammability, Housing; 4; 30 A; 250 VAC; 3 Milliohms; CuSn8
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details