Allied Electronics, Inc. X-SERIES 4 PIN FEMALE XLR CABLE CONNECTOR 70088539

Description
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.
Description
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Suppliers

Company
Product
Description
Supplier Links
X-SERIES 4 PIN FEMALE XLR CABLE CONNECTOR - 70088539 - Allied Electronics, Inc.
Fort Worth, TX, USA
X-SERIES 4 PIN FEMALE XLR CABLE CONNECTOR
70088539
X-SERIES 4 PIN FEMALE XLR CABLE CONNECTOR 70088539
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts standard “-B” suffix on the type number designates black chrome housing and gold contacts. Females have self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors — 0.11" to 0.315"; RC Series Right Angle XLR Cable Connectors — 0.16" to 0.275" and have seven indexing positions for high-density applications. Also available in 6- and 7-pin and Switchcraft® 6-pin equivalent.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088539
Product Name X-SERIES 4 PIN FEMALE XLR CABLE CONNECTOR
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details