Allied Electronics, Inc. XLR Receptacle; Male; 0.866 in. 70088524

Description
3 Pole, 0.866 in. Length, Male XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with Switchcraft® D3M, ITT Cannon XLR-3-32.
Description
3 Pole, 0.866 in. Length, Male XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with Switchcraft® D3M, ITT Cannon XLR-3-32.

Suppliers

Company
Product
Description
Supplier Links
XLR Receptacle; Male; 0.866 in. - 70088524 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Male; 0.866 in.
70088524
XLR Receptacle; Male; 0.866 in. 70088524
3 Pole, 0.866 in. Length, Male XLR Receptacles Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B). Compatible with Switchcraft® D3M, ITT Cannon XLR-3-32.

3 Pole, 0.866 in. Length, Male XLR Receptacles
Solder contacts. Zinc diecast housing. Compatible with Cannon and Switchcraft® equivalents. Also available in 6-pin. 7-pin available in FP-1 only. Available in three shell/contact versions — standard nickel/silver, black/silver (-BAG) or black/gold (-B).
Compatible with Switchcraft® D3M, ITT Cannon XLR-3-32.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088524
Product Name XLR Receptacle; Male; 0.866 in.
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers