Allied Electronics, Inc. X-SERIES 3 PIN FEMALE XLR CABLE CONNECTOR 70088517

Description
The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. 3 pole female cable connector with Nickel housing and silver contacts. Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts and self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors - 0.11" to 0.315" The XLR standard worldwide Sleek profile and compact design Assembly is quick and easy - no screws or special tools Shell has rubber ring for secure mating to male XLR or microphone Rugged zinc diecast shell, long lasting and durable Unique chuck type strain relief system for secure clamping of cables Silver plated contacts and rugged diecast shell Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components
Description
The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. 3 pole female cable connector with Nickel housing and silver contacts. Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts and self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors - 0.11" to 0.315" The XLR standard worldwide Sleek profile and compact design Assembly is quick and easy - no screws or special tools Shell has rubber ring for secure mating to male XLR or microphone Rugged zinc diecast shell, long lasting and durable Unique chuck type strain relief system for secure clamping of cables Silver plated contacts and rugged diecast shell Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components

Suppliers

Company
Product
Description
Supplier Links
X-SERIES 3 PIN FEMALE XLR CABLE CONNECTOR - 70088517 - Allied Electronics, Inc.
Fort Worth, TX, USA
X-SERIES 3 PIN FEMALE XLR CABLE CONNECTOR
70088517
X-SERIES 3 PIN FEMALE XLR CABLE CONNECTOR 70088517
The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. 3 pole female cable connector with Nickel housing and silver contacts. Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts and self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors - 0.11" to 0.315" The XLR standard worldwide Sleek profile and compact design Assembly is quick and easy - no screws or special tools Shell has rubber ring for secure mating to male XLR or microphone Rugged zinc diecast shell, long lasting and durable Unique chuck type strain relief system for secure clamping of cables Silver plated contacts and rugged diecast shell Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components

The "industry standard" XLR cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fibreglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables.

3 pole female cable connector with Nickel housing and silver contacts.
Shells: Die-cast zinc. Insets: Fiberglass reinforced hard polyester. Satin nickel housing and silver contacts and self retentive, release latch lock. Wire Diameter Range: X Series Straight XLR Cable Connectors - 0.11" to 0.315"


  • The XLR standard worldwide
  • Sleek profile and compact design
  • Assembly is quick and easy - no screws or special tools
  • Shell has rubber ring for secure mating to male XLR or microphone
  • Rugged zinc diecast shell, long lasting and durable
  • Unique chuck type strain relief system for secure clamping of cables
  • Silver plated contacts and rugged diecast shell
  • Boot with rubber gland gives high protection against bending stresses
  • Coloured rings and boots available for coding and marking
  • UL recognized components
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088517
Product Name X-SERIES 3 PIN FEMALE XLR CABLE CONNECTOR
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products