Allied Electronics, Inc. Connector, XLR; Plug 70088301

Description
XLR Connector, 16 A , Bronze CuSn6 Contact, 3 Pole Cable Operating temperature is -30 °C to +80 °C Wire size is 14 AWG 3 pole cable connector, female. Black metal housing and silver contacts.
Description
XLR Connector, 16 A , Bronze CuSn6 Contact, 3 Pole Cable Operating temperature is -30 °C to +80 °C Wire size is 14 AWG 3 pole cable connector, female. Black metal housing and silver contacts.

Suppliers

Company
Product
Description
Supplier Links
Connector, XLR; Plug - 70088301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, XLR; Plug
70088301
Connector, XLR; Plug 70088301
XLR Connector, 16 A , Bronze CuSn6 Contact, 3 Pole Cable Operating temperature is -30 °C to +80 °C Wire size is 14 AWG 3 pole cable connector, female. Black metal housing and silver contacts.

XLR Connector, 16 A , Bronze CuSn6 Contact, 3 Pole Cable

  • Operating temperature is -30 °C to +80 °C
  • Wire size is 14 AWG
    3 pole cable connector, female. Black metal housing and silver contacts.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088301
Product Name Connector, XLR; Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details