Allied Electronics, Inc. Connector; UL 94V-0, UL 94HB Flammability, Housing; 0.24 to 0.55 in.; 4; 40 A 70088275

Description
4 Pole Right Angle Cable Connector, 40 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with chuck and brushing.
Description
4 Pole Right Angle Cable Connector, 40 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with chuck and brushing.

Suppliers

Company
Product
Description
Supplier Links
Connector; UL 94V-0, UL 94HB Flammability, Housing; 0.24 to 0.55 in.; 4; 40 A - 70088275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; UL 94V-0, UL 94HB Flammability, Housing; 0.24 to 0.55 in.; 4; 40 A
70088275
Connector; UL 94V-0, UL 94HB Flammability, Housing; 0.24 to 0.55 in.; 4; 40 A 70088275
4 Pole Right Angle Cable Connector, 40 Arms Current Rating The Neutrik Speakon\'ae line of lockable loudspeaker/amplifie r connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles. Cable connector with chuck and brushing.

4 Pole Right Angle Cable Connector, 40 Arms Current Rating
The Neutrik Speakon\'ae line of lockable loudspeaker/amplifier connectors now features 3 series — standard Speakon, Speakon SPX and Speakon STX. The SPX series features 4 pole cable ends that are cost effective and available straight or in right angle configurations. The STX series is metal for added durability and features gaskets for help to seal out moisture, The STX series is available in both male and female cable ends and receptacles.
Cable connector with chuck and brushing.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088275
Product Name Connector; UL 94V-0, UL 94HB Flammability, Housing; 0.24 to 0.55 in.; 4; 40 A
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA55 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details