Allied Electronics, Inc. Phono Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H 70088258

Description
Phono Socket, Brass Contact Material, Black Color Dielectric strength 500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged
Description
Phono Socket, Brass Contact Material, Black Color Dielectric strength 500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged

Suppliers

Company
Product
Description
Supplier Links
Phono Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H - 70088258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phono Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H
70088258
Phono Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H 70088258
Phono Socket, Brass Contact Material, Black Color Dielectric strength 500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged

Phono Socket, Brass Contact Material, Black Color

  • Dielectric strength 500 VDC
    Features
  • Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating)
  • High-Grade Plastic Insulator with High Creep Resistance
  • All Metal Design, Machined Brass, Black-Coated Shell
  • Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088258
Product Name Phono Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details