Allied Electronics, Inc. Phono Socket; Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H 70088257

Description
Phono Socket, Black Color, Brass Contact Material Dielectric strength 500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged
Description
Phono Socket, Black Color, Brass Contact Material Dielectric strength 500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged

Suppliers

Company
Product
Description
Supplier Links
Phono Socket; Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H - 70088257 - Allied Electronics, Inc.
Fort Worth, TX, USA
Phono Socket; Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H
70088257
Phono Socket; Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H 70088257
Phono Socket, Black Color, Brass Contact Material Dielectric strength 500 VDC Features Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating) High-Grade Plastic Insulator with High Creep Resistance All Metal Design, Machined Brass, Black-Coated Shell Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged

Phono Socket, Black Color, Brass Contact Material

  • Dielectric strength 500 VDC
    Features
  • Easy Assembly and Soldering (Large Soldering Area, Rapid-Flow Plating)
  • High-Grade Plastic Insulator with High Creep Resistance
  • All Metal Design, Machined Brass, Black-Coated Shell
  • Spring Loaded Ground Contact: Retractable Element with Separate Wedge Contacts Which Keep the Shell in the Front Position When Engaged
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088257
Product Name Phono Socket; Socket; Brass (Shell); Brass; Black; 26 mm L x 13 mm W x 31 mm H
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details