Allied Electronics, Inc. AIR CONDITIONER;INDOOR;3700/4000 BTU/HR;115V;50/60HZ;13.0/13.2 A;TYPE 12/3R/4 70067474

Description
M28, M33 and M36 Units Features: Robust Reciprocating Compressor R134A or R407c Earth-Friendly Refrigerant and RoHS Compliant Models for 115, 230 and 460 Single-Phase VAC Power Input UL Listed or Recognized to Save Customers Time and Money with Agency Approvals Operating Temperature Range from 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged Factory and Outdoor Environments Easy-Mount Flanges for Simple Installation Cleanable, Reusable Aluminum Mesh Filter to Protect Coils for Maximum Cooling Performance Mounting Hardware, Gaskets and User Manual Furnished with the Unit Every Unit Functionally Tested Before Shipping Standard Indoor Air Conditioner Models Also Include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System
Description
M28, M33 and M36 Units Features: Robust Reciprocating Compressor R134A or R407c Earth-Friendly Refrigerant and RoHS Compliant Models for 115, 230 and 460 Single-Phase VAC Power Input UL Listed or Recognized to Save Customers Time and Money with Agency Approvals Operating Temperature Range from 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged Factory and Outdoor Environments Easy-Mount Flanges for Simple Installation Cleanable, Reusable Aluminum Mesh Filter to Protect Coils for Maximum Cooling Performance Mounting Hardware, Gaskets and User Manual Furnished with the Unit Every Unit Functionally Tested Before Shipping Standard Indoor Air Conditioner Models Also Include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
AIR CONDITIONER;INDOOR;3700/4000 BTU/HR;115V;50/60HZ;13.0/13.2 A;TYPE 12/3R/4
70067474
AIR CONDITIONER;INDOOR;3700/4000 BTU/HR;115V;50/60HZ;13.0/13.2 A;TYPE 12/3R/4 70067474
M28, M33 and M36 Units Features: Robust Reciprocating Compressor R134A or R407c Earth-Friendly Refrigerant and RoHS Compliant Models for 115, 230 and 460 Single-Phase VAC Power Input UL Listed or Recognized to Save Customers Time and Money with Agency Approvals Operating Temperature Range from 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged Factory and Outdoor Environments Easy-Mount Flanges for Simple Installation Cleanable, Reusable Aluminum Mesh Filter to Protect Coils for Maximum Cooling Performance Mounting Hardware, Gaskets and User Manual Furnished with the Unit Every Unit Functionally Tested Before Shipping Standard Indoor Air Conditioner Models Also Include: Electro-Mechanical Thermostat Surge Suppressor Condensate Management System

M28, M33 and M36 Units Features:

  • Robust Reciprocating Compressor
  • R134A or R407c Earth-Friendly Refrigerant and RoHS Compliant
  • Models for 115, 230 and 460 Single-Phase VAC Power Input
  • UL Listed or Recognized to Save Customers Time and Money with Agency Approvals
  • Operating Temperature Range from 50°F/10°C to 125°F/52°C
  • Attractive Industrial Design with Minimal Use of Visible Fasteners
  • Reliable Mechanical Thermostat Located Behind the Filter of the Unit
  • Indoor Air Conditioner Models Include Digital Display on Ambient Side
  • Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged Factory and Outdoor Environments
  • Easy-Mount Flanges for Simple Installation
  • Cleanable, Reusable Aluminum Mesh Filter to Protect Coils for Maximum Cooling Performance Mounting Hardware, Gaskets and User Manual Furnished with the Unit
  • Every Unit Functionally Tested Before Shipping
  • Standard Indoor Air Conditioner Models Also Include:
  • Electro-Mechanical Thermostat
  • Surge Suppressor
  • Condensate Management System
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Air Conditioners
Product Number 70067474
Product Name AIR CONDITIONER;INDOOR;3700/4000 BTU/HR;115V;50/60HZ;13.0/13.2 A;TYPE 12/3R/4
Cooling Capacity 3700 to 4000 BTU/hr (1084 to 1172 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details