Allied Electronics, Inc. AIR CONDITIONER;INDOOR;1500/1800 BTU/HR;220/230V;50/60HZ;4.2/3.7 A;TYPE 12/3R/4 70067469

Description
M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models. Features: Genesis™ Units Are Directly Interchangeable with the Comparable Slimboy Series Genesis™ M13 Offers a Unique Passive Condensate Management System, Which Evaporates Moisture from Enclosure and Eliminates Drain Tubes, Buckets and Wet Floors in Typical Applications Genesis™ M17 Utilizes an Active Condensate Management System That Actively Evaporates Moisture from Enclosure and Eliminates Drain Tubes, Buckets and Wet Floors in Typical Applications Compact Models Are Ideal for Cooling Smaller Enclosures from 25 Cu. Ft. to 40 Cu. Ft The Ultra-Narrow M17 Series Is Only 12" Wide Making It Perfect for Enclosures with Narrow Side Walls EZ Mount Flanges Simplify Installation to a Two-Step, One-Person Job High-Performance, Industrial-Grade Ball-Bearing Fans Used to Provide Maximum Heat Transfer Most Components Accessible By Removing Grille/Filter 100% Functionally Tested Mounting Hardware, Gaskets, Drawings, Mounting Template and Instruction Manual Furnished All Units Use a CFC-Free or Environmentally Safe Refrigerant
Description
M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models. Features: Genesis™ Units Are Directly Interchangeable with the Comparable Slimboy Series Genesis™ M13 Offers a Unique Passive Condensate Management System, Which Evaporates Moisture from Enclosure and Eliminates Drain Tubes, Buckets and Wet Floors in Typical Applications Genesis™ M17 Utilizes an Active Condensate Management System That Actively Evaporates Moisture from Enclosure and Eliminates Drain Tubes, Buckets and Wet Floors in Typical Applications Compact Models Are Ideal for Cooling Smaller Enclosures from 25 Cu. Ft. to 40 Cu. Ft The Ultra-Narrow M17 Series Is Only 12" Wide Making It Perfect for Enclosures with Narrow Side Walls EZ Mount Flanges Simplify Installation to a Two-Step, One-Person Job High-Performance, Industrial-Grade Ball-Bearing Fans Used to Provide Maximum Heat Transfer Most Components Accessible By Removing Grille/Filter 100% Functionally Tested Mounting Hardware, Gaskets, Drawings, Mounting Template and Instruction Manual Furnished All Units Use a CFC-Free or Environmentally Safe Refrigerant

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
AIR CONDITIONER;INDOOR;1500/1800 BTU/HR;220/230V;50/60HZ;4.2/3.7 A;TYPE 12/3R/4
70067469
AIR CONDITIONER;INDOOR;1500/1800 BTU/HR;220/230V;50/60HZ;4.2/3.7 A;TYPE 12/3R/4 70067469
M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models. Features: Genesis™ Units Are Directly Interchangeable with the Comparable Slimboy Series Genesis™ M13 Offers a Unique Passive Condensate Management System, Which Evaporates Moisture from Enclosure and Eliminates Drain Tubes, Buckets and Wet Floors in Typical Applications Genesis™ M17 Utilizes an Active Condensate Management System That Actively Evaporates Moisture from Enclosure and Eliminates Drain Tubes, Buckets and Wet Floors in Typical Applications Compact Models Are Ideal for Cooling Smaller Enclosures from 25 Cu. Ft. to 40 Cu. Ft The Ultra-Narrow M17 Series Is Only 12" Wide Making It Perfect for Enclosures with Narrow Side Walls EZ Mount Flanges Simplify Installation to a Two-Step, One-Person Job High-Performance, Industrial-Grade Ball-Bearing Fans Used to Provide Maximum Heat Transfer Most Components Accessible By Removing Grille/Filter 100% Functionally Tested Mounting Hardware, Gaskets, Drawings, Mounting Template and Instruction Manual Furnished All Units Use a CFC-Free or Environmentally Safe Refrigerant

M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models. Features:

  • Genesis™ Units Are Directly Interchangeable with the Comparable Slimboy Series
  • Genesis™ M13 Offers a Unique Passive Condensate Management System, Which Evaporates Moisture from Enclosure and Eliminates Drain Tubes, Buckets and Wet Floors in Typical Applications
  • Genesis™ M17 Utilizes an Active Condensate Management System That Actively Evaporates Moisture from Enclosure and Eliminates Drain Tubes, Buckets and Wet Floors in Typical Applications
  • Compact Models Are Ideal for Cooling Smaller Enclosures from 25 Cu. Ft. to 40 Cu. Ft
  • The Ultra-Narrow M17 Series Is Only 12" Wide Making It Perfect for Enclosures with Narrow Side Walls
  • EZ Mount Flanges Simplify Installation to a Two-Step, One-Person Job
  • High-Performance, Industrial-Grade Ball-Bearing Fans Used to Provide Maximum Heat Transfer
  • Most Components Accessible By Removing Grille/Filter
  • 100% Functionally Tested
  • Mounting Hardware, Gaskets, Drawings, Mounting Template and Instruction Manual Furnished
  • All Units Use a CFC-Free or Environmentally Safe Refrigerant
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Air Conditioners
Product Number 70067469
Product Name AIR CONDITIONER;INDOOR;1500/1800 BTU/HR;220/230V;50/60HZ;4.2/3.7 A;TYPE 12/3R/4
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details