Allied Electronics, Inc. IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL 70067427

Description
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 115â€"1100 CFM (195â€"1875 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Brushless DC Motor for Excellent Control Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and Select 12 VDC Models Reverse Polarity Protected Every Unit Functionally Tested Before Shipping Optional Inlet Ring and Wire Connections Custom Solutions Available, Including Additional 12 VDC Models
Description
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 115â€"1100 CFM (195â€"1875 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Brushless DC Motor for Excellent Control Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and Select 12 VDC Models Reverse Polarity Protected Every Unit Functionally Tested Before Shipping Optional Inlet Ring and Wire Connections Custom Solutions Available, Including Additional 12 VDC Models

Suppliers

Company
Product
Description
Supplier Links
IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL - 70067427 - Allied Electronics, Inc.
Fort Worth, TX, USA
IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL
70067427
IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL 70067427
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 115â€"1100 CFM (195â€"1875 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Brushless DC Motor for Excellent Control Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and Select 12 VDC Models Reverse Polarity Protected Every Unit Functionally Tested Before Shipping Optional Inlet Ring and Wire Connections Custom Solutions Available, Including Additional 12 VDC Models

Features:

  • Quiet, Space-Saving Fresh Air Cooling
  • Models That Deliver 115â€"1100 CFM (195â€"1875 M3/Hr)
  • Backward Curved Blades with High-Efficiency Air Flow
  • Clockwise Rotation as Viewed from Air Intake Side
  • Brushless DC Motor for Excellent Control
  • Permanently Lubricated Double-Sealed Ball Bearings
  • Maximum Operating Temperature of 149°F (65°C)
  • Impeller Blades Made of Plastic PA66 or Galvanized Steel
  • Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation
  • 24 VDC or 48 VDC and Select 12 VDC Models
  • Reverse Polarity Protected
  • Every Unit Functionally Tested Before Shipping
  • Optional Inlet Ring and Wire Connections
  • Custom Solutions Available, Including Additional 12 VDC Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70067427
Product Name IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Motorized Impellers - F175P5-061-D0540 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.89 inch (175 mm)
View Details
F8 Impeller - 09-1029B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 3.74 inch (95 mm)
Number of Blades or Vanes 9
View Details