Allied Electronics, Inc. IMPELLER;320MM;115V;50/60HZ;930/1080CFM;1400/1600RPM;1.0/1.4A;54IN LEAD/CAP INCL 70067409

Description
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 147-1558 CFM (250-2647 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 122°F (50°C) Impeller Blades Made of Plastic PA66, Galvanized Steel or Aluminum For 115 VAC 60 Hz or 230 VAC 50/60 Hz Power Input with ±10% Tolerance 54" Lead Length and Capacitor Included Optional Inlet Ring
Description
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 147-1558 CFM (250-2647 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 122°F (50°C) Impeller Blades Made of Plastic PA66, Galvanized Steel or Aluminum For 115 VAC 60 Hz or 230 VAC 50/60 Hz Power Input with ±10% Tolerance 54" Lead Length and Capacitor Included Optional Inlet Ring

Suppliers

Company
Product
Description
Supplier Links
IMPELLER;320MM;115V;50/60HZ;930/1080CFM;1400/1600RPM;1.0/1.4A;54IN LEAD/CAP INCL - 70067409 - Allied Electronics, Inc.
Fort Worth, TX, USA
IMPELLER;320MM;115V;50/60HZ;930/1080CFM;1400/1600RPM;1.0/1.4A;54IN LEAD/CAP INCL
70067409
IMPELLER;320MM;115V;50/60HZ;930/1080CFM;1400/1600RPM;1.0/1.4A;54IN LEAD/CAP INCL 70067409
Features: Quiet, Space-Saving Fresh Air Cooling Models That Deliver 147-1558 CFM (250-2647 M3/Hr) Backward Curved Blades with High-Efficiency Air Flow Clockwise Rotation as Viewed from Air Intake Side Permanently Lubricated Double-Sealed Ball Bearings Maximum Operating Temperature of 122°F (50°C) Impeller Blades Made of Plastic PA66, Galvanized Steel or Aluminum For 115 VAC 60 Hz or 230 VAC 50/60 Hz Power Input with ±10% Tolerance 54" Lead Length and Capacitor Included Optional Inlet Ring

Features:

  • Quiet, Space-Saving Fresh Air Cooling
  • Models That Deliver 147-1558 CFM (250-2647 M3/Hr)
  • Backward Curved Blades with High-Efficiency Air Flow
  • Clockwise Rotation as Viewed from Air Intake Side
  • Permanently Lubricated Double-Sealed Ball Bearings
  • Maximum Operating Temperature of 122°F (50°C)
  • Impeller Blades Made of Plastic PA66, Galvanized Steel or Aluminum
  • For 115 VAC 60 Hz or 230 VAC 50/60 Hz Power Input with ±10% Tolerance
  • 54" Lead Length and Capacitor Included
  • Optional Inlet Ring
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Impellers
Product Number 70067409
Product Name IMPELLER;320MM;115V;50/60HZ;930/1080CFM;1400/1600RPM;1.0/1.4A;54IN LEAD/CAP INCL
Unlock Full Specs
to access all available technical data

Similar Products

 - Custom Rubber Pump Impellers - Girard Rubber Corporation
Girard Rubber Corporation
Specs
Application Pumping
View Details
Motorized Impellers - F175A1-062-D0750 - NMB Technologies Corporation
NMB Technologies Corporation
Specs
Application CleanAir
Outside Diameter 6.89 inch (175 mm)
View Details
F4 Impeller - 09-810B-9 - Johnson Pump, An SPX Brand
Johnson Pump, An SPX Brand
Specs
Application Pumping; WaterWastewater
Outside Diameter 2 inch (50.8 mm)
Bore Size 0.4724 inch (12 mm)
View Details