Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
ALLIED ELECTRONICS, INC.
70066455 -- LED INDICATOR,8MM,PROMINENT,110VAC,IP67
Allied Electronics, Inc.
LED INDICATOR,8MM,PROMINENT,110VAC,IP67
70066455
Description
LED INDICATOR,8MM,PROMIN ENT,110VAC,IP67
Allied Electronics, Inc.
Done
Description
LED INDICATOR,8MM,PROMIN ENT,110VAC,IP67
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
LED INDICATOR,8MM,PROMINENT,110VAC,IP67
70066455
LED INDICATOR,8MM,PROMINENT,110VAC,IP67
70066455
LED INDICATOR,8MM,PROMIN ENT,110VAC,IP67
LED INDICATOR,8MM,PROMIN
ENT,110VAC,IP67
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Pilot Lights and Indicator Lights
Product Number
70066455
Product Name
LED INDICATOR,8MM,PROMINENT,110VAC,IP67
Lamp Type
LED Lamps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Panel Mount Indicators
1301096
Specs
Lamp Type
LED Lamps
LED Color
Green; Green
Terminal Type
Wire Leads; Lead wires
View Details
Altech Corp.
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB4LB-110
Specs
Lamp Type
Incandescent Lamps
LED Color
Red; Red
Rated Voltage
110 volts
View Details
5
suppliers
Schmersal Inc.
R program - RME - Illuminated signal - RMEFWS
Specs
Lamp Type
LED Lamps
Height
0.5000 mm (0.0197 inch)
View Details
OTTO Controls
Indicator Lights
LPL
Specs
Lamp Type
LED Lamps
Rated Voltage
14.5 volts
View Details