Allied Electronics, Inc. Switch; Rocker; Snap-In; 3 Position 70065965

Description
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C
Description
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
Switch; Rocker; Snap-In; 3 Position - 70065965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Rocker; Snap-In; 3 Position
70065965
Switch; Rocker; Snap-In; 3 Position 70065965
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C

1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps.
Features

  • Double Insulation
  • Epoxy Sealed Terminals
  • UL and CSA Approved
    Specification
  • Max. Current/Voltage Rating with Resistive Load:
    — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC
    — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC
  • Electrical Life: 50,000 Cycles
  • Operating Temperature: –40°C to +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70065965
Product Name Switch; Rocker; Snap-In; 3 Position
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 841801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
A8L Miniature Rocker Switch - A8L-21-15N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
3 suppliers