Allied Electronics, Inc. Switch; Rocker; Snap-In; 3 Position 70065963

Description
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C
Description
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
Switch; Rocker; Snap-In; 3 Position - 70065963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Rocker; Snap-In; 3 Position
70065963
Switch; Rocker; Snap-In; 3 Position 70065963
1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved Specification Max. Current/Voltage Rating with Resistive Load: — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC Electrical Life: 50,000 Cycles Operating Temperature: –40°C to +85°C

1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps.
Features

  • Double Insulation
  • Epoxy Sealed Terminals
  • UL and CSA Approved
    Specification
  • Max. Current/Voltage Rating with Resistive Load:
    — Silver Contacts (1) and Gold Plated Contacts (Code 2): 2 A 250 VAC — 4 A 125 VAC
    — Gold Plated Brass Contacts (Code 0): 0.4 VA 20 VAC\VDC
  • Electrical Life: 50,000 Cycles
  • Operating Temperature: –40°C to +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70065963
Product Name Switch; Rocker; Snap-In; 3 Position
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 6-1437595-1 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function Momentary ON; On None On
Terminal Type Quick Connect
View Details