Allied Electronics, Inc. TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X7, CURRENT 1071M 70065792

Description
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available
Description
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X7, CURRENT 1071M - 70065792 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X7, CURRENT 1071M
70065792
TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X7, CURRENT 1071M 70065792
The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950) UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C) UL and VDE Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary (VDE0550) Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available

The attractive 70000 Series PC Mount toroidal step-down transformers offers the design engineer the same features as our non-encapsulated toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses.
Features:

  • Primary Voltage of 115 V or 230 V at 50/60 Hz
  • Safety Standard Certifications (UL 506, UL 1950 (UL File #E145880), VDE 0805, IEC 950, EN 60950.60950)
  • UL File #122978 Recognized for Insulation Class A (105C) — Meets All Requirements of Class E (125C)
  • UL and VDE Certifications to +40°C (1.6 VA-25 VA)
  • Hipot Testing at 4000 V Between Primary and Secondary (VDE0550)
  • Maximum Ambient Temperature of +60°C for 1.6 VA- 25 VA, +40°C for 35 VA and 50 VA Models
  • Custom Design Options with Minimum Order of 1000 Pieces Custom Specified Primary and Secondary Voltages Are Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70065792
Product Name TRANSFORMER: PC MOUNT: LOW PROFILE: 15.0VA, SEC-FULL LOAD VAC 2X7, CURRENT 1071M
Other Transformer Types / Applications Isolation
Winding Turns Step-Down Transformer
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Current Sense Transformers - CST-1010-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
2 suppliers