Allied Electronics, Inc. TRANSFORMER; LOW PROFILE: 5.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 208MA 70065734

Description
The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certification (UL 506), Design Construction Meet UL 1950, VDE 0805, IEC 950, EN 60950 UL Recognized for Insulation Class A (105C). Meets All Requirements of Class E (125°C) UL Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary. (VDE0550) Maximum Ambient Temperature of +60°C Epoxy Potted Center with Through Hole for M4 Bolt
Description
The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certification (UL 506), Design Construction Meet UL 1950, VDE 0805, IEC 950, EN 60950 UL Recognized for Insulation Class A (105C). Meets All Requirements of Class E (125°C) UL Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary. (VDE0550) Maximum Ambient Temperature of +60°C Epoxy Potted Center with Through Hole for M4 Bolt

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER; LOW PROFILE: 5.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 208MA - 70065734 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER; LOW PROFILE: 5.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 208MA
70065734
TRANSFORMER; LOW PROFILE: 5.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 208MA 70065734
The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses. Features: Primary Voltage of 115 V or 230 V at 50/60 Hz Safety Standard Certification (UL 506), Design Construction Meet UL 1950, VDE 0805, IEC 950, EN 60950 UL Recognized for Insulation Class A (105C). Meets All Requirements of Class E (125°C) UL Certifications to +40°C (1.6 VA-25 VA) Hipot Testing at 4000 V Between Primary and Secondary. (VDE0550) Maximum Ambient Temperature of +60°C Epoxy Potted Center with Through Hole for M4 Bolt

The 62000-Series Miniature toroidal step-down transformers offers the design engineer the same features as our larger toroidal power transformers, namely, very low EMR (magnetic strayfields), quiet operation, low temperature rise, low profile, low no-load current and very low no-load losses.
Features:

  • Primary Voltage of 115 V or 230 V at 50/60 Hz
  • Safety Standard Certification (UL 506), Design Construction Meet UL 1950, VDE 0805, IEC 950, EN 60950
  • UL Recognized for Insulation Class A (105C). Meets All Requirements of Class E (125°C)
  • UL Certifications to +40°C (1.6 VA-25 VA)
  • Hipot Testing at 4000 V Between Primary and Secondary. (VDE0550)
  • Maximum Ambient Temperature of +60°C
  • Epoxy Potted Center with Through Hole for M4 Bolt
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70065734
Product Name TRANSFORMER; LOW PROFILE: 5.0VA, SEC-FULL LOAD VAC 2X12, CURRENT 208MA
Other Transformer Types / Applications Isolation
Winding Turns Step-Down Transformer
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Audio Transformers - 237-A-14J-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
3 suppliers