Allied Electronics, Inc. CURRENT TRANSFORMER: PRIMARY CURRENT 60.0A,TURNS RATIO 1000:1, DC RESISTANCE 24. 70065676

Description
AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing Overload Current Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range Competitive Pricing Due to High Volume Production Manufactured in ISO-9001 Approved Facility
Description
AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing Overload Current Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range Competitive Pricing Due to High Volume Production Manufactured in ISO-9001 Approved Facility

Suppliers

Company
Product
Description
Supplier Links
CURRENT TRANSFORMER: PRIMARY CURRENT 60.0A,TURNS RATIO 1000:1, DC RESISTANCE 24. - 70065676 - Allied Electronics, Inc.
Fort Worth, TX, USA
CURRENT TRANSFORMER: PRIMARY CURRENT 60.0A,TURNS RATIO 1000:1, DC RESISTANCE 24.
70065676
CURRENT TRANSFORMER: PRIMARY CURRENT 60.0A,TURNS RATIO 1000:1, DC RESISTANCE 24. 70065676
AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing Overload Current Ground Fault Detection Metering Analog to Digital Circuits Specifications: Fully Encapsulated for Optimal PC Board Mounting Primary Current Rating to 15 Amps Primary to Secondary Isolated to 2500 VAC Meets VDE Norms Optimum Performance Over Designated Current and Frequency Range Competitive Pricing Due to High Volume Production Manufactured in ISO-9001 Approved Facility

AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and
pulse control circuitry providing accurate regulation of switch mode power supplies.
Features:

  • Sensing Overload Current
  • Ground Fault Detection
  • Metering
  • Analog to Digital Circuits
    Specifications:
  • Fully Encapsulated for Optimal PC Board Mounting
  • Primary Current Rating to 15 Amps
  • Primary to Secondary Isolated to 2500 VAC
  • Meets VDE Norms
  • Optimum Performance Over Designated Current and Frequency Range
  • Competitive Pricing Due to High Volume Production
  • Manufactured in ISO-9001 Approved Facility
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70065676
Product Name CURRENT TRANSFORMER: PRIMARY CURRENT 60.0A,TURNS RATIO 1000:1, DC RESISTANCE 24.
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A3-M17-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 240 volts
Power Rating (VA) 100 VA
View Details
Transformers - 1536Z - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details