Triad Magnetics Switch Mode/High Frequency Gate Drive Transformers GDE25-4

Description
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.
Request a Quote Datasheet
Description
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode/High Frequency Gate Drive Transformers - GDE25-4 - Triad Magnetics
Perris, California, United States
Switch Mode/High Frequency Gate Drive Transformers
GDE25-4
Switch Mode/High Frequency Gate Drive Transformers GDE25-4
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.

Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.

Supplier's Site
Pulse Transformers - 237-1114-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
237-1114-ND
Pulse Transformers 237-1114-ND
1.5mH Gate Drive Pulse Transformer 1.5:1:1 Through Hole

1.5mH Gate Drive Pulse Transformer 1.5:1:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
GDE25-4
Transformers - Pulse Transformers GDE25-4
TRANSF .650 OHM DUAL GATE DRIVE

TRANSF .650 OHM DUAL GATE DRIVE

Supplier's Site
Transformer, Audio, 1.5 Triad Magnetics - 37B9173 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Audio, 1.5 Triad Magnetics
37B9173
Transformer, Audio, 1.5 Triad Magnetics 37B9173
TRANSFORMER, AUDIO, 1.5:1:1, 0R875/0R65; Turns Ratio:1.5:1.5:1; Inductance:1.5mH; DC Resistance:0.875ohm; Isolation Voltage:-; Transformer Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:80°C RoHS Compliant: Yes

TRANSFORMER, AUDIO, 1.5:1:1, 0R875/0R65; Turns Ratio:1.5:1.5:1; Inductance:1.5mH; DC Resistance:0.875ohm; Isolation Voltage:-; Transformer Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number GDE25-4 237-1114-ND GDE25-4 37B9173
Product Name Switch Mode/High Frequency Gate Drive Transformers Pulse Transformers Transformers - Pulse Transformers Transformer, Audio, 1.5 Triad Magnetics
Category Signal Signal Signal
Other Transformer Types / Applications Industrial Control Transformer; Switch Mode Transformers Pulse Transformers Isolation; Audio
Standards UL; UL
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F120-020 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS20-055-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1020 Ohm Primary DC Resistance J Series Audio Transformer - A-55J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS24-100-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers