Allied Electronics, Inc. TRANSFORMER; MEDICAL; TOROIDAL: 1000VA,8.33A SEC CURRENT @ 120VAC, 4.16A SEC CU 70065647

Description
Medical Power and Isolation Transformers 50/60 Hz. Multiple primaries must be connected in series or parallel. Features: Units Rated Below 1000 VA Come with Metal Disk and Insulating Pads Units Rated 1000 VA and Larger Are Center Potted Units Over 3000 VA Do Not Have Thermal Fuses Wound in the Primaries, But Intended to Operate External Safety Device
Description
Medical Power and Isolation Transformers 50/60 Hz. Multiple primaries must be connected in series or parallel. Features: Units Rated Below 1000 VA Come with Metal Disk and Insulating Pads Units Rated 1000 VA and Larger Are Center Potted Units Over 3000 VA Do Not Have Thermal Fuses Wound in the Primaries, But Intended to Operate External Safety Device

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER; MEDICAL; TOROIDAL: 1000VA,8.33A SEC CURRENT @ 120VAC, 4.16A SEC CU - 70065647 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER; MEDICAL; TOROIDAL: 1000VA,8.33A SEC CURRENT @ 120VAC, 4.16A SEC CU
70065647
TRANSFORMER; MEDICAL; TOROIDAL: 1000VA,8.33A SEC CURRENT @ 120VAC, 4.16A SEC CU 70065647
Medical Power and Isolation Transformers 50/60 Hz. Multiple primaries must be connected in series or parallel. Features: Units Rated Below 1000 VA Come with Metal Disk and Insulating Pads Units Rated 1000 VA and Larger Are Center Potted Units Over 3000 VA Do Not Have Thermal Fuses Wound in the Primaries, But Intended to Operate External Safety Device

Medical Power and Isolation Transformers 50/60 Hz.
Multiple primaries must be connected in series or parallel.
Features:

  • Units Rated Below 1000 VA Come with Metal Disk and Insulating Pads
  • Units Rated 1000 VA and Larger Are Center Potted
  • Units Over 3000 VA Do Not Have Thermal Fuses Wound in the Primaries, But Intended to Operate External Safety Device
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70065647
Product Name TRANSFORMER; MEDICAL; TOROIDAL: 1000VA,8.33A SEC CURRENT @ 120VAC, 4.16A SEC CU
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-A-BAJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformer, Power;80VA;Chassis;Pri:115/230VAC;Sec:Ser 36VCT,Par 18V;Dual - 70181167 - Allied Electronics, Inc.
Specs
Category Power
Other Transformer Types / Applications Impedance Matching Transformer; Isolation
Standards UL; TUV; CE
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details