PWR XFMR LAMINATED 56VA TH
PWR XFMR LAMINATED 56VA TH
POWER TRANSFORMER; Power Rating:56VA; Isolation Transformer Primary Voltages:2 x BULK PACKAGING RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPP24-2330-B-ND | VPP24-2330-B | 81Y0908 |
| Product Name | Power Transformers | Transformers - Power Transformers | Power Transformer; Power Rating Triad Magnetics |
| Transformer Type | Power Transformer | Laminated Core | Isolation |
| Mounting | Chip Transformer | PCB/SMD | |
| Construction | Laminate | Laminate | |
| Single Phase Configuration | Dual |