Allied Electronics, Inc. LED; RED; 70 DEGREES; 600MCD 70054146

Description
LED; RED; 70 DEGREES; 600MCD
Description
LED; RED; 70 DEGREES; 600MCD

Suppliers

Company
Product
Description
Supplier Links
LED; RED; 70 DEGREES; 600MCD - 70054146 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; RED; 70 DEGREES; 600MCD
70054146
LED; RED; 70 DEGREES; 600MCD 70054146
LED; RED; 70 DEGREES; 600MCD

LED; RED; 70 DEGREES; 600MCD

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70054146
Product Name LED; RED; 70 DEGREES; 600MCD
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 846-1080-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
Optoelectronics - LED Indication - Discrete - 1241714-SML-LX1210IIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
2 suppliers