Allied Electronics, Inc. LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD 70054143

Description
LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD
Description
LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD

Suppliers

Company
Product
Description
Supplier Links
LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD - 70054143 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD
70054143
LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD 70054143
LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD

LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70054143
Product Name LED; RED-GREEN-YELLOW; 10MM; 50 DEGREES; 40MCD
LED Type Red; Green; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details