Allied Electronics, Inc. 23 PIECE COMBINATION SPANNER SET 70053770

Description
Supplied in Handy Tool Roll General Purpose, High Quality Manufactured from Heat-Treated, Alloy Steel Chrome-Plated, with Polished Jaws Open End Flat and Bi-Hexagon Ring Inclined 15 degrees Sizes in Imperial Set: 1/4, 5/16, 3/8, 7/16, 1/2, 9/16, 5/8, 11/16, 3/4, 13/16, 7/8 Sizes in Metric Set: 6, 7, 8, 9, 10, 11, 12, 13, 14, 17, 19, 22
Description
Supplied in Handy Tool Roll General Purpose, High Quality Manufactured from Heat-Treated, Alloy Steel Chrome-Plated, with Polished Jaws Open End Flat and Bi-Hexagon Ring Inclined 15 degrees Sizes in Imperial Set: 1/4, 5/16, 3/8, 7/16, 1/2, 9/16, 5/8, 11/16, 3/4, 13/16, 7/8 Sizes in Metric Set: 6, 7, 8, 9, 10, 11, 12, 13, 14, 17, 19, 22

Suppliers

Company
Product
Description
Supplier Links
23 PIECE COMBINATION SPANNER SET - 70053770 - Allied Electronics, Inc.
Fort Worth, TX, USA
23 PIECE COMBINATION SPANNER SET
70053770
23 PIECE COMBINATION SPANNER SET 70053770
Supplied in Handy Tool Roll General Purpose, High Quality Manufactured from Heat-Treated, Alloy Steel Chrome-Plated, with Polished Jaws Open End Flat and Bi-Hexagon Ring Inclined 15 degrees Sizes in Imperial Set: 1/4, 5/16, 3/8, 7/16, 1/2, 9/16, 5/8, 11/16, 3/4, 13/16, 7/8 Sizes in Metric Set: 6, 7, 8, 9, 10, 11, 12, 13, 14, 17, 19, 22

  • Supplied in Handy Tool Roll
  • General Purpose, High Quality
  • Manufactured from Heat-Treated, Alloy Steel
  • Chrome-Plated, with Polished Jaws
  • Open End Flat and Bi-Hexagon Ring Inclined 15 degrees
  • Sizes in Imperial Set: 1/4, 5/16, 3/8, 7/16, 1/2, 9/16, 5/8, 11/16, 3/4, 13/16, 7/8
  • Sizes in Metric Set: 6, 7, 8, 9, 10, 11, 12, 13, 14, 17, 19, 22
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wrenches
Product Number 70053770
Product Name 23 PIECE COMBINATION SPANNER SET
Type Combination; Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details