RS Components, Ltd. Heat Shrink Tubing 7004674

Description
Red low shrink temp tube 3.2mm i/d
Request a Quote
Description
Red low shrink temp tube 3.2mm i/d
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 7004674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
7004674
Heat Shrink Tubing 7004674
Red low shrink temp tube 3.2mm i/d

Red low shrink temp tube 3.2mm i/d

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 7004674
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Cable Sleeves - 101727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 1.26 inch (32 mm)
View Details
Heat Shrink Tubing - 2345958 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3740 inch (9.5 mm)
Length 48.03 inch (1220 mm)
View Details