RS Components, Ltd. Heat Shrink Tubing 7004668

Description
Black lowshrink temp tube 25.4mm i/d
Request a Quote
Description
Black lowshrink temp tube 25.4mm i/d
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 7004668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
7004668
Heat Shrink Tubing 7004668
Black lowshrink temp tube 25.4mm i/d

Black lowshrink temp tube 25.4mm i/d

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 7004668
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1811995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Sleeves - 1893176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Cable Sleeves - 1811992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details
Heat Shrink Tubing - 2345890 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9843 inch (25 mm)
View Details