Allied Electronics, Inc. PANEL METER, 0-300VAC UCLAMP,MOUNT +-5% 70043541

Description
The CK-610 features outstanding apperance and rugged, moving magnet construction. The case material is zinc-plated steel. The bezel material is polystyrene. The CK-610 mounts in a 2-1⁄32" diameter panel hole with U-clamp. Accuracy is 5% of full scale. U-clamp mount DC and AC Ranges Screw Mounting Outstanding Apprearance Rugged Moving Magnet Construction Available in Most AC/DC Ranges Case is Zinc-Plated Steel ABC Cycolac Bezel Avaiable for Marine Applications Accuracy 5% of Full Scale
Description
The CK-610 features outstanding apperance and rugged, moving magnet construction. The case material is zinc-plated steel. The bezel material is polystyrene. The CK-610 mounts in a 2-1⁄32" diameter panel hole with U-clamp. Accuracy is 5% of full scale. U-clamp mount DC and AC Ranges Screw Mounting Outstanding Apprearance Rugged Moving Magnet Construction Available in Most AC/DC Ranges Case is Zinc-Plated Steel ABC Cycolac Bezel Avaiable for Marine Applications Accuracy 5% of Full Scale

Suppliers

Company
Product
Description
Supplier Links
PANEL METER, 0-300VAC UCLAMP,MOUNT +-5% - 70043541 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER, 0-300VAC UCLAMP,MOUNT +-5%
70043541
PANEL METER, 0-300VAC UCLAMP,MOUNT +-5% 70043541
The CK-610 features outstanding apperance and rugged, moving magnet construction. The case material is zinc-plated steel. The bezel material is polystyrene. The CK-610 mounts in a 2-1⁄32" diameter panel hole with U-clamp. Accuracy is 5% of full scale. U-clamp mount DC and AC Ranges Screw Mounting Outstanding Apprearance Rugged Moving Magnet Construction Available in Most AC/DC Ranges Case is Zinc-Plated Steel ABC Cycolac Bezel Avaiable for Marine Applications Accuracy 5% of Full Scale

The CK-610 features outstanding apperance and rugged, moving magnet construction. The case material is zinc-plated steel. The bezel material is polystyrene. The CK-610 mounts in a 2-1⁄32" diameter panel hole with U-clamp. Accuracy is 5% of full scale.

  • U-clamp mount
  • DC and AC Ranges
  • Screw Mounting
  • Outstanding Apprearance
  • Rugged Moving Magnet Construction
  • Available in Most AC/DC Ranges
  • Case is Zinc-Plated Steel
  • ABC Cycolac Bezel Avaiable for Marine Applications
  • Accuracy 5% of Full Scale
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70043541
Product Name PANEL METER, 0-300VAC UCLAMP,MOUNT +-5%
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Analog Panel Meters - Wide-Vue - Simpson Electric Company
Simpson Electric Company
Specs
Scale Type Zero-Left
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Taut Band
View Details
Presentor - FR Series Analogue Meter - FR19W - Sifam
Specs
Features Illuminated
Scale Type Zero-Left
Scale Length 1.67 inch (42.42 mm)
View Details